Capital Lighting, Inc. SL7457 Flush Mounts-Cage Style 751692

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.08 Product Name: One Light Outdoor Ceiling Fixture UPC: 020389137142 Category: Outdoor Ceiling Glass: frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.08 Product Name: One Light Outdoor Ceiling Fixture UPC: 020389137142 Category: Outdoor Ceiling Glass: frosted

Suppliers

Company
Product
Description
Supplier Links
SL7457 Flush Mounts-Cage Style - 751692 - Capital Lighting, Inc.
Columbus, OH, USA
SL7457 Flush Mounts-Cage Style
751692
SL7457 Flush Mounts-Cage Style 751692
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.08 Product Name: One Light Outdoor Ceiling Fixture UPC: 020389137142 Category: Outdoor Ceiling Glass: frosted

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 5.08
Product Name: One Light Outdoor Ceiling Fixture
UPC: 020389137142
Category: Outdoor Ceiling
Glass: frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751692
Product Name SL7457 Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details