Capital Lighting, Inc. SL758678 Bathroom Fixtures-Five+Lights 751689

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 17.78 Product Name: Six Light Bath Fixture UPC: 020389170484 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 17.78 Product Name: Six Light Bath Fixture UPC: 020389170484 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL758678 Bathroom Fixtures-Five+Lights - 751689 - Capital Lighting, Inc.
Columbus, OH, USA
SL758678 Bathroom Fixtures-Five+Lights
751689
SL758678 Bathroom Fixtures-Five+Lights 751689
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 17.78 Product Name: Six Light Bath Fixture UPC: 020389170484 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Brushed Nickel
Weight: 17.78
Product Name: Six Light Bath Fixture
UPC: 020389170484
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751689
Product Name SL758678 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details