Capital Lighting, Inc. SL760262 Bathroom Fixtures-Two Lights 751683

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Bronze Weight: 3.49 Product Name: Two Light Bath Fixture UPC: 020389176820 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Bronze Weight: 3.49 Product Name: Two Light Bath Fixture UPC: 020389176820 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
SL760262 Bathroom Fixtures-Two Lights - 751683 - Capital Lighting, Inc.
Columbus, OH, USA
SL760262 Bathroom Fixtures-Two Lights
751683
SL760262 Bathroom Fixtures-Two Lights 751683
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Bronze Weight: 3.49 Product Name: Two Light Bath Fixture UPC: 020389176820 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Aged Bronze
Weight: 3.49
Product Name: Two Light Bath Fixture
UPC: 020389176820
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751683
Product Name SL760262 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details