Capital Lighting, Inc. SL760441 Bathroom Fixtures-Four Lights 751682

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Pewter Weight: 5.97 Product Name: Four Light Bath Fixture UPC: 020389176714 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Pewter Weight: 5.97 Product Name: Four Light Bath Fixture UPC: 020389176714 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
SL760441 Bathroom Fixtures-Four Lights - 751682 - Capital Lighting, Inc.
Columbus, OH, USA
SL760441 Bathroom Fixtures-Four Lights
751682
SL760441 Bathroom Fixtures-Four Lights 751682
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Pewter Weight: 5.97 Product Name: Four Light Bath Fixture UPC: 020389176714 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 8.00
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Pewter
Weight: 5.97
Product Name: Four Light Bath Fixture
UPC: 020389176714
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751682
Product Name SL760441 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details