Capital Lighting, Inc. SL760341 Bathroom Fixtures-Three Lights 751681

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter Weight: 4.98 Product Name: Three Light Bath Fixture UPC: 020389176707 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter Weight: 4.98 Product Name: Three Light Bath Fixture UPC: 020389176707 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
SL760341 Bathroom Fixtures-Three Lights - 751681 - Capital Lighting, Inc.
Columbus, OH, USA
SL760341 Bathroom Fixtures-Three Lights
751681
SL760341 Bathroom Fixtures-Three Lights 751681
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter Weight: 4.98 Product Name: Three Light Bath Fixture UPC: 020389176707 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Pewter
Weight: 4.98
Product Name: Three Light Bath Fixture
UPC: 020389176707
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751681
Product Name SL760341 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details