Capital Lighting, Inc. SL747278 Bathroom Fixtures-Two Lights 751678

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 7.68 Product Name: Two Light Bath Fixture UPC: 020389164452 Category: Bath Glass: Etched Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 7.68 Product Name: Two Light Bath Fixture UPC: 020389164452 Category: Bath Glass: Etched Swirl

Suppliers

Company
Product
Description
Supplier Links
SL747278 Bathroom Fixtures-Two Lights - 751678 - Capital Lighting, Inc.
Columbus, OH, USA
SL747278 Bathroom Fixtures-Two Lights
751678
SL747278 Bathroom Fixtures-Two Lights 751678
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 7.68 Product Name: Two Light Bath Fixture UPC: 020389164452 Category: Bath Glass: Etched Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 9.50
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 7.68
Product Name: Two Light Bath Fixture
UPC: 020389164452
Category: Bath
Glass: Etched Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751678
Product Name SL747278 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details