Capital Lighting, Inc. SL746623 Bathroom Fixtures-Four Lights 751676

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 8.00 Extension: 9.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Colonial Bronze Weight: 17.12 Product Name: Four Light Bath Fixture UPC: 020389163721 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 8.00 Extension: 9.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Colonial Bronze Weight: 17.12 Product Name: Four Light Bath Fixture UPC: 020389163721 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
SL746623 Bathroom Fixtures-Four Lights - 751676 - Capital Lighting, Inc.
Columbus, OH, USA
SL746623 Bathroom Fixtures-Four Lights
751676
SL746623 Bathroom Fixtures-Four Lights 751676
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 8.00 Extension: 9.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Colonial Bronze Weight: 17.12 Product Name: Four Light Bath Fixture UPC: 020389163721 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 8.00
Extension: 9.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Colonial Bronze
Weight: 17.12
Product Name: Four Light Bath Fixture
UPC: 020389163721
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751676
Product Name SL746623 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details