Capital Lighting, Inc. SL748378 Bathroom Fixtures-Three Lights 751667

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 8.25 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 8.52 Product Name: Three Light Bath Fixture UPC: 020389163998 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 8.25 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 8.52 Product Name: Three Light Bath Fixture UPC: 020389163998 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL748378 Bathroom Fixtures-Three Lights - 751667 - Capital Lighting, Inc.
Columbus, OH, USA
SL748378 Bathroom Fixtures-Three Lights
751667
SL748378 Bathroom Fixtures-Three Lights 751667
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 8.25 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 8.52 Product Name: Three Light Bath Fixture UPC: 020389163998 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 8.25
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 8.52
Product Name: Three Light Bath Fixture
UPC: 020389163998
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751667
Product Name SL748378 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details