Capital Lighting, Inc. SL75864 Bathroom Fixtures-Five+Lights 751652

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Weight: 17.78 Product Name: Six Light Bath Fixture UPC: 020389170361 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Weight: 17.78 Product Name: Six Light Bath Fixture UPC: 020389170361 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL75864 Bathroom Fixtures-Five+Lights - 751652 - Capital Lighting, Inc.
Columbus, OH, USA
SL75864 Bathroom Fixtures-Five+Lights
751652
SL75864 Bathroom Fixtures-Five+Lights 751652
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Weight: 17.78 Product Name: Six Light Bath Fixture UPC: 020389170361 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Chrome
Weight: 17.78
Product Name: Six Light Bath Fixture
UPC: 020389170361
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751652
Product Name SL75864 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details