PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 8.25
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sable Bronze
Weight: 8.52
Product Name: Three Light Bath Fixture
UPC: 020389164001
Category: Bath
Glass: Cognac edged
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 751648 |
| Product Name | SL748322 Bathroom Fixtures-Three Lights |
| Application | Residential |