Capital Lighting, Inc. SL748278 Bathroom Fixtures-Two Lights 751645

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.25 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 6.15 Product Name: Two Light Bath Fixture UPC: 020389164216 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.25 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 6.15 Product Name: Two Light Bath Fixture UPC: 020389164216 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL748278 Bathroom Fixtures-Two Lights - 751645 - Capital Lighting, Inc.
Columbus, OH, USA
SL748278 Bathroom Fixtures-Two Lights
751645
SL748278 Bathroom Fixtures-Two Lights 751645
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.25 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 6.15 Product Name: Two Light Bath Fixture UPC: 020389164216 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.25
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 6.15
Product Name: Two Light Bath Fixture
UPC: 020389164216
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751645
Product Name SL748278 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details