Capital Lighting, Inc. SL748222 Bathroom Fixtures-Two Lights 751640

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.25 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sable Bronze Weight: 6.15 Product Name: Two Light Bath Fixture UPC: 020389164223 Category: Bath Glass: Cognac edged
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.25 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sable Bronze Weight: 6.15 Product Name: Two Light Bath Fixture UPC: 020389164223 Category: Bath Glass: Cognac edged

Suppliers

Company
Product
Description
Supplier Links
SL748222 Bathroom Fixtures-Two Lights - 751640 - Capital Lighting, Inc.
Columbus, OH, USA
SL748222 Bathroom Fixtures-Two Lights
751640
SL748222 Bathroom Fixtures-Two Lights 751640
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.25 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sable Bronze Weight: 6.15 Product Name: Two Light Bath Fixture UPC: 020389164223 Category: Bath Glass: Cognac edged

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.25
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Sable Bronze
Weight: 6.15
Product Name: Two Light Bath Fixture
UPC: 020389164223
Category: Bath
Glass: Cognac edged

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751640
Product Name SL748222 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details