Capital Lighting, Inc. SL75844 Bathroom Fixtures-Four Lights 751622

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 9.88 Product Name: Four Light Bath Fixture UPC: 020389170347 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 9.88 Product Name: Four Light Bath Fixture UPC: 020389170347 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL75844 Bathroom Fixtures-Four Lights - 751622 - Capital Lighting, Inc.
Columbus, OH, USA
SL75844 Bathroom Fixtures-Four Lights
751622
SL75844 Bathroom Fixtures-Four Lights 751622
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 9.88 Product Name: Four Light Bath Fixture UPC: 020389170347 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 9.88
Product Name: Four Light Bath Fixture
UPC: 020389170347
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751622
Product Name SL75844 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details