Capital Lighting, Inc. SL758178 Sconces-Single Glass 751601

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.07 Product Name: One Light Bath Fixture UPC: 020389170439 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.07 Product Name: One Light Bath Fixture UPC: 020389170439 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL758178 Sconces-Single Glass - 751601 - Capital Lighting, Inc.
Columbus, OH, USA
SL758178 Sconces-Single Glass
751601
SL758178 Sconces-Single Glass 751601
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.07 Product Name: One Light Bath Fixture UPC: 020389170439 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 3.07
Product Name: One Light Bath Fixture
UPC: 020389170439
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751601
Product Name SL758178 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details