Capital Lighting, Inc. SL90247 Exterior -Post/Pier Head 751597

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 8.62 Product Name: Three Light Outdoor Post Lantern UPC: 020389170248 Category: Outdoor Post Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 8.62 Product Name: Three Light Outdoor Post Lantern UPC: 020389170248 Category: Outdoor Post Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL90247 Exterior -Post/Pier Head - 751597 - Capital Lighting, Inc.
Columbus, OH, USA
SL90247 Exterior -Post/Pier Head
751597
SL90247 Exterior -Post/Pier Head 751597
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 8.62 Product Name: Three Light Outdoor Post Lantern UPC: 020389170248 Category: Outdoor Post Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 8.62
Product Name: Three Light Outdoor Post Lantern
UPC: 020389170248
Category: Outdoor Post Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751597
Product Name SL90247 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details