Capital Lighting, Inc. SL90467 Exterior -Post/Pier Head 751595

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 3.19 Product Name: One Light Outdoor Post Lantern UPC: 020389144638 Category: Outdoor Post Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 3.19 Product Name: One Light Outdoor Post Lantern UPC: 020389144638 Category: Outdoor Post Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL90467 Exterior -Post/Pier Head - 751595 - Capital Lighting, Inc.
Columbus, OH, USA
SL90467 Exterior -Post/Pier Head
751595
SL90467 Exterior -Post/Pier Head 751595
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 3.19 Product Name: One Light Outdoor Post Lantern UPC: 020389144638 Category: Outdoor Post Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black
Weight: 3.19
Product Name: One Light Outdoor Post Lantern
UPC: 020389144638
Category: Outdoor Post Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751595
Product Name SL90467 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details