Capital Lighting, Inc. SL92708 Exterior -Wall Mount 751588

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 7.75 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Matte White Weight: 2.19 Product Name: One Light Outdoor Wall Lantern UPC: 020389165213 Category: Outdoor Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 7.75 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Matte White Weight: 2.19 Product Name: One Light Outdoor Wall Lantern UPC: 020389165213 Category: Outdoor Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
SL92708 Exterior -Wall Mount - 751588 - Capital Lighting, Inc.
Columbus, OH, USA
SL92708 Exterior -Wall Mount
751588
SL92708 Exterior -Wall Mount 751588
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 7.75 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Matte White Weight: 2.19 Product Name: One Light Outdoor Wall Lantern UPC: 020389165213 Category: Outdoor Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Extension: 7.75
Bulb
Type: R20
Qty: 1
Wattage: 50
Finish: Matte White
Weight: 2.19
Product Name: One Light Outdoor Wall Lantern
UPC: 020389165213
Category: Outdoor Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751588
Product Name SL92708 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details