Capital Lighting, Inc. SL92437 Exterior -Wall Mount 751583

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.75 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.19 Product Name: One Light Outdoor Wall Lantern UPC: 020389144652 Category: Outdoor Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.75 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.19 Product Name: One Light Outdoor Wall Lantern UPC: 020389144652 Category: Outdoor Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
SL92437 Exterior -Wall Mount - 751583 - Capital Lighting, Inc.
Columbus, OH, USA
SL92437 Exterior -Wall Mount
751583
SL92437 Exterior -Wall Mount 751583
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.75 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.19 Product Name: One Light Outdoor Wall Lantern UPC: 020389144652 Category: Outdoor Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 25.75
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 3.19
Product Name: One Light Outdoor Wall Lantern
UPC: 020389144652
Category: Outdoor Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751583
Product Name SL92437 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details