Capital Lighting, Inc. SL91047 Exterior -Wall Mount 751569

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.83 Product Name: One Light Outdoor Wall Lantern UPC: 020389178305 Category: Outdoor Wall Lantern Glass: cream colored
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.83 Product Name: One Light Outdoor Wall Lantern UPC: 020389178305 Category: Outdoor Wall Lantern Glass: cream colored

Suppliers

Company
Product
Description
Supplier Links
SL91047 Exterior -Wall Mount - 751569 - Capital Lighting, Inc.
Columbus, OH, USA
SL91047 Exterior -Wall Mount
751569
SL91047 Exterior -Wall Mount 751569
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.83 Product Name: One Light Outdoor Wall Lantern UPC: 020389178305 Category: Outdoor Wall Lantern Glass: cream colored

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.50
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 3.83
Product Name: One Light Outdoor Wall Lantern
UPC: 020389178305
Category: Outdoor Wall Lantern
Glass: cream colored

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751569
Product Name SL91047 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details