Capital Lighting, Inc. SL908641 Exterior -Post/Pier Head 751547

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Pewter Weight: 3.73 Product Name: One Light Outdoor Post Lantern UPC: 020389126887 Category: Outdoor Post Lantern Glass: water seedy
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Pewter Weight: 3.73 Product Name: One Light Outdoor Post Lantern UPC: 020389126887 Category: Outdoor Post Lantern Glass: water seedy

Suppliers

Company
Product
Description
Supplier Links
SL908641 Exterior -Post/Pier Head - 751547 - Capital Lighting, Inc.
Columbus, OH, USA
SL908641 Exterior -Post/Pier Head
751547
SL908641 Exterior -Post/Pier Head 751547
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Pewter Weight: 3.73 Product Name: One Light Outdoor Post Lantern UPC: 020389126887 Category: Outdoor Post Lantern Glass: water seedy

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Pewter
Weight: 3.73
Product Name: One Light Outdoor Post Lantern
UPC: 020389126887
Category: Outdoor Post Lantern
Glass: water seedy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751547
Product Name SL908641 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details