Capital Lighting, Inc. SL702478 Flush Mounts-Bowl Style 751491

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 4.50 Extension: 12 Bulb Type: T8 Qty: 3 Wattage: 17 Finish: Brushed Nickel Weight: 13.65 Product Name: Three Light Ceiling Fixture UPC: 020389179722 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 4.50 Extension: 12 Bulb Type: T8 Qty: 3 Wattage: 17 Finish: Brushed Nickel Weight: 13.65 Product Name: Three Light Ceiling Fixture UPC: 020389179722 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
SL702478 Flush Mounts-Bowl Style - 751491 - Capital Lighting, Inc.
Columbus, OH, USA
SL702478 Flush Mounts-Bowl Style
751491
SL702478 Flush Mounts-Bowl Style 751491
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 4.50 Extension: 12 Bulb Type: T8 Qty: 3 Wattage: 17 Finish: Brushed Nickel Weight: 13.65 Product Name: Three Light Ceiling Fixture UPC: 020389179722 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 4.50
Extension: 12
Bulb
Type: T8
Qty: 3
Wattage: 17
Finish: Brushed Nickel
Weight: 13.65
Product Name: Three Light Ceiling Fixture
UPC: 020389179722
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751491
Product Name SL702478 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details