Capital Lighting, Inc. SL744278 Bathroom Fixtures-Two Lights 751483

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 7.68 Product Name: Two Light Bath Fixture UPC: 020389174383 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 7.68 Product Name: Two Light Bath Fixture UPC: 020389174383 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL744278 Bathroom Fixtures-Two Lights - 751483 - Capital Lighting, Inc.
Columbus, OH, USA
SL744278 Bathroom Fixtures-Two Lights
751483
SL744278 Bathroom Fixtures-Two Lights 751483
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 7.68 Product Name: Two Light Bath Fixture UPC: 020389174383 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 7.68
Product Name: Two Light Bath Fixture
UPC: 020389174383
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751483
Product Name SL744278 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details