Capital Lighting, Inc. SL744378 Bathroom Fixtures-Three Lights 751482

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11.04 Product Name: Three Light Bath Fixture UPC: 020389174444 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11.04 Product Name: Three Light Bath Fixture UPC: 020389174444 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL744378 Bathroom Fixtures-Three Lights - 751482 - Capital Lighting, Inc.
Columbus, OH, USA
SL744378 Bathroom Fixtures-Three Lights
751482
SL744378 Bathroom Fixtures-Three Lights 751482
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11.04 Product Name: Three Light Bath Fixture UPC: 020389174444 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 11.04
Product Name: Three Light Bath Fixture
UPC: 020389174444
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751482
Product Name SL744378 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details