Capital Lighting, Inc. SL704878 Flush Mounts-Bowl Style 751474

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 4.50 Extension: 12 Bulb Type: T8 Qty: 3 Wattage: 32 Finish: Brushed Nickel Weight: 22.3 Product Name: Three Light Ceiling Fixture UPC: 020389179739 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 4.50 Extension: 12 Bulb Type: T8 Qty: 3 Wattage: 32 Finish: Brushed Nickel Weight: 22.3 Product Name: Three Light Ceiling Fixture UPC: 020389179739 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
SL704878 Flush Mounts-Bowl Style - 751474 - Capital Lighting, Inc.
Columbus, OH, USA
SL704878 Flush Mounts-Bowl Style
751474
SL704878 Flush Mounts-Bowl Style 751474
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 4.50 Extension: 12 Bulb Type: T8 Qty: 3 Wattage: 32 Finish: Brushed Nickel Weight: 22.3 Product Name: Three Light Ceiling Fixture UPC: 020389179739 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 48.50
Height: 4.50
Extension: 12
Bulb
Type: T8
Qty: 3
Wattage: 32
Finish: Brushed Nickel
Weight: 22.3
Product Name: Three Light Ceiling Fixture
UPC: 020389179739
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751474
Product Name SL704878 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details