Capital Lighting, Inc. SL704978 Sconces-Pocket 751473

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 4.00 Extension: 5.5 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Brushed Nickel Weight: 12.38 Product Name: Two Light Wall Fixture UPC: 020389179715 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 4.00 Extension: 5.5 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Brushed Nickel Weight: 12.38 Product Name: Two Light Wall Fixture UPC: 020389179715 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
SL704978 Sconces-Pocket - 751473 - Capital Lighting, Inc.
Columbus, OH, USA
SL704978 Sconces-Pocket
751473
SL704978 Sconces-Pocket 751473
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 4.00 Extension: 5.5 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Brushed Nickel Weight: 12.38 Product Name: Two Light Wall Fixture UPC: 020389179715 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 4.00
Extension: 5.5
Bulb
Type: T8
Qty: 2
Wattage: 32
Finish: Brushed Nickel
Weight: 12.38
Product Name: Two Light Wall Fixture
UPC: 020389179715
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751473
Product Name SL704978 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details