Capital Lighting, Inc. SL705278 Flush Mounts-Bowl Style 751472

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.62 Height: 5.00 Bulb Type: FC16T9/FC12T9 Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: One Light Ceiling Fixture Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.62 Height: 5.00 Bulb Type: FC16T9/FC12T9 Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: One Light Ceiling Fixture Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
SL705278 Flush Mounts-Bowl Style - 751472 - Capital Lighting, Inc.
Columbus, OH, USA
SL705278 Flush Mounts-Bowl Style
751472
SL705278 Flush Mounts-Bowl Style 751472
PRODUCT DETAILS / SPECS Width/Dia: 23.62 Height: 5.00 Bulb Type: FC16T9/FC12T9 Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: One Light Ceiling Fixture Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 23.62
Height: 5.00
Bulb
Type: FC16T9/FC12T9
Qty: 1
Wattage: 40
Finish: Brushed Nickel
Product Name: One Light Ceiling Fixture
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751472
Product Name SL705278 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details