Capital Lighting, Inc. SL705078 Flush Mounts-Bowl Style 751471

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 4.75 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Brushed Nickel Weight: 5.48 Product Name: One Light Ceiling Fixture UPC: 020389165268 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 4.75 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Brushed Nickel Weight: 5.48 Product Name: One Light Ceiling Fixture UPC: 020389165268 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
SL705078 Flush Mounts-Bowl Style - 751471 - Capital Lighting, Inc.
Columbus, OH, USA
SL705078 Flush Mounts-Bowl Style
751471
SL705078 Flush Mounts-Bowl Style 751471
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 4.75 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Brushed Nickel Weight: 5.48 Product Name: One Light Ceiling Fixture UPC: 020389165268 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 4.75
Bulb
Type: T9
Qty: 1
Wattage: 22
Finish: Brushed Nickel
Weight: 5.48
Product Name: One Light Ceiling Fixture
UPC: 020389165268
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751471
Product Name SL705078 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details