Capital Lighting, Inc. SL732223 Bathroom Fixtures-Two Lights 751432

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Colonial Bronze Weight: 5.05 Product Name: Two Light Bath Fixture UPC: 020389170507 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Colonial Bronze Weight: 5.05 Product Name: Two Light Bath Fixture UPC: 020389170507 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
SL732223 Bathroom Fixtures-Two Lights - 751432 - Capital Lighting, Inc.
Columbus, OH, USA
SL732223 Bathroom Fixtures-Two Lights
751432
SL732223 Bathroom Fixtures-Two Lights 751432
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Colonial Bronze Weight: 5.05 Product Name: Two Light Bath Fixture UPC: 020389170507 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.00
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Colonial Bronze
Weight: 5.05
Product Name: Two Light Bath Fixture
UPC: 020389170507
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751432
Product Name SL732223 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details