Capital Lighting, Inc. SL73244 Bathroom Fixtures-Four Lights 751419

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 5.00 Extension: 2.37 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 4.17 Product Name: Four Light Bath Fixture UPC: 020389062536 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 5.00 Extension: 2.37 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 4.17 Product Name: Four Light Bath Fixture UPC: 020389062536 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
SL73244 Bathroom Fixtures-Four Lights - 751419 - Capital Lighting, Inc.
Columbus, OH, USA
SL73244 Bathroom Fixtures-Four Lights
751419
SL73244 Bathroom Fixtures-Four Lights 751419
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 5.00 Extension: 2.37 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 4.17 Product Name: Four Light Bath Fixture UPC: 020389062536 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 5.00
Extension: 2.37
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 4.17
Product Name: Four Light Bath Fixture
UPC: 020389062536
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751419
Product Name SL73244 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details