Capital Lighting, Inc. SL733523 Bathroom Fixtures-Five+Lights 751410

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Colonial Bronze Weight: 20.86 Product Name: Five Light Bath Fixture UPC: 020389170514 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Colonial Bronze Weight: 20.86 Product Name: Five Light Bath Fixture UPC: 020389170514 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
SL733523 Bathroom Fixtures-Five+Lights - 751410 - Capital Lighting, Inc.
Columbus, OH, USA
SL733523 Bathroom Fixtures-Five+Lights
751410
SL733523 Bathroom Fixtures-Five+Lights 751410
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Colonial Bronze Weight: 20.86 Product Name: Five Light Bath Fixture UPC: 020389170514 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 8.00
Extension: 10
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Colonial Bronze
Weight: 20.86
Product Name: Five Light Bath Fixture
UPC: 020389170514
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751410
Product Name SL733523 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details