PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 19.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 4.98
Product Name: One Light Outdoor Wall Lantern
UPC: 020389147257
Category: Outdoor Wall Lantern
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 751404 |
| Product Name | SL7367 Exterior -Wall Mount |
| Application | Residential; Outdoor |