Capital Lighting, Inc. SL766423 Bathroom Fixtures-Four Lights 751347

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Colonial Bronze Weight: 12.07 Product Name: Four Light Bath Fixture UPC: 020389177070 Category: Bath Glass: mottled ivory
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Colonial Bronze Weight: 12.07 Product Name: Four Light Bath Fixture UPC: 020389177070 Category: Bath Glass: mottled ivory

Suppliers

Company
Product
Description
Supplier Links
SL766423 Bathroom Fixtures-Four Lights - 751347 - Capital Lighting, Inc.
Columbus, OH, USA
SL766423 Bathroom Fixtures-Four Lights
751347
SL766423 Bathroom Fixtures-Four Lights 751347
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Colonial Bronze Weight: 12.07 Product Name: Four Light Bath Fixture UPC: 020389177070 Category: Bath Glass: mottled ivory

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 7.50
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Colonial Bronze
Weight: 12.07
Product Name: Four Light Bath Fixture
UPC: 020389177070
Category: Bath
Glass: mottled ivory

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751347
Product Name SL766423 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details