PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 12.00
Extension: 7.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Painted Bronze
Weight: 21.16
Product Name: Five Light Bath Fixture
UPC: 020389177926
Category: Bath
Glass: warmly aged
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 751345 |
| Product Name | SL767563 Bathroom Fixtures-Five+Lights |
| Application | Residential |