Capital Lighting, Inc. SL800378 Mini Chandeliers-Candle 751337

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 16.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 4.39 Product Name: Five Light Chandelier UPC: 020389174000 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 16.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 4.39 Product Name: Five Light Chandelier UPC: 020389174000 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL800378 Mini Chandeliers-Candle - 751337 - Capital Lighting, Inc.
Columbus, OH, USA
SL800378 Mini Chandeliers-Candle
751337
SL800378 Mini Chandeliers-Candle 751337
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 16.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 4.39 Product Name: Five Light Chandelier UPC: 020389174000 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 16.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Weight: 4.39
Product Name: Five Light Chandelier
UPC: 020389174000
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751337
Product Name SL800378 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details