Capital Lighting, Inc. SL80101 Mid. Chandeliers-Glass Up 751331

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 12.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Brass Product Name: Five Light Chandelier Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 12.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Brass Product Name: Five Light Chandelier Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL80101 Mid. Chandeliers-Glass Up - 751331 - Capital Lighting, Inc.
Columbus, OH, USA
SL80101 Mid. Chandeliers-Glass Up
751331
SL80101 Mid. Chandeliers-Glass Up 751331
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 12.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Brass Product Name: Five Light Chandelier Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 12.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Polished Brass
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751331
Product Name SL80101 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details