Capital Lighting, Inc. SL801078 Mid. Chandeliers-Glass Up 751330

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 12.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 17.34 Product Name: Five Light Chandelier UPC: 020389167897 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 12.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 17.34 Product Name: Five Light Chandelier UPC: 020389167897 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL801078 Mid. Chandeliers-Glass Up - 751330 - Capital Lighting, Inc.
Columbus, OH, USA
SL801078 Mid. Chandeliers-Glass Up
751330
SL801078 Mid. Chandeliers-Glass Up 751330
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 12.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 17.34 Product Name: Five Light Chandelier UPC: 020389167897 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 12.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 17.34
Product Name: Five Light Chandelier
UPC: 020389167897
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751330
Product Name SL801078 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details