Capital Lighting, Inc. SL801678 Mid. Chandeliers-Glass Up 751318

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 31.57 Product Name: Nine Light Chandelier UPC: 020389167682 Category: Chandelier Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 31.57 Product Name: Nine Light Chandelier UPC: 020389167682 Category: Chandelier Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL801678 Mid. Chandeliers-Glass Up - 751318 - Capital Lighting, Inc.
Columbus, OH, USA
SL801678 Mid. Chandeliers-Glass Up
751318
SL801678 Mid. Chandeliers-Glass Up 751318
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 31.57 Product Name: Nine Light Chandelier UPC: 020389167682 Category: Chandelier Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 29.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Weight: 31.57
Product Name: Nine Light Chandelier
UPC: 020389167682
Category: Chandelier
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751318
Product Name SL801678 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details