Capital Lighting, Inc. SL801463 Mid. Chandeliers-Glass Up 751317

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 10.8 Product Name: Three Light Chandelier UPC: 020389174055 Category: Chandelier Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 10.8 Product Name: Three Light Chandelier UPC: 020389174055 Category: Chandelier Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL801463 Mid. Chandeliers-Glass Up - 751317 - Capital Lighting, Inc.
Columbus, OH, USA
SL801463 Mid. Chandeliers-Glass Up
751317
SL801463 Mid. Chandeliers-Glass Up 751317
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 10.8 Product Name: Three Light Chandelier UPC: 020389174055 Category: Chandelier Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Painted Bronze
Weight: 10.8
Product Name: Three Light Chandelier
UPC: 020389174055
Category: Chandelier
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751317
Product Name SL801463 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details