Capital Lighting, Inc. SL801668 Mid. Chandeliers-Glass Up 751315

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL801668 Mid. Chandeliers-Glass Up - 751315 - Capital Lighting, Inc.
Columbus, OH, USA
SL801668 Mid. Chandeliers-Glass Up
751315
SL801668 Mid. Chandeliers-Glass Up 751315
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 29.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Burnished Bronze
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751315
Product Name SL801668 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318136 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details