Capital Lighting, Inc. SL801663 Mid. Chandeliers-Glass Up 751312

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Painted Bronze Weight: 31.57 Product Name: Nine Light Chandelier UPC: 020389174048 Category: Chandelier Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Painted Bronze Weight: 31.57 Product Name: Nine Light Chandelier UPC: 020389174048 Category: Chandelier Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL801663 Mid. Chandeliers-Glass Up - 751312 - Capital Lighting, Inc.
Columbus, OH, USA
SL801663 Mid. Chandeliers-Glass Up
751312
SL801663 Mid. Chandeliers-Glass Up 751312
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Painted Bronze Weight: 31.57 Product Name: Nine Light Chandelier UPC: 020389174048 Category: Chandelier Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 29.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Painted Bronze
Weight: 31.57
Product Name: Nine Light Chandelier
UPC: 020389174048
Category: Chandelier
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751312
Product Name SL801663 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details