Capital Lighting, Inc. SL801711 Mid. Chandeliers-Glass Down 751309

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Florentine Weight: 12.25 Product Name: Three Light Chandelier UPC: 020389167774 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Florentine Weight: 12.25 Product Name: Three Light Chandelier UPC: 020389167774 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL801711 Mid. Chandeliers-Glass Down - 751309 - Capital Lighting, Inc.
Columbus, OH, USA
SL801711 Mid. Chandeliers-Glass Down
751309
SL801711 Mid. Chandeliers-Glass Down 751309
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Florentine Weight: 12.25 Product Name: Three Light Chandelier UPC: 020389167774 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 16.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bronze Florentine
Weight: 12.25
Product Name: Three Light Chandelier
UPC: 020389167774
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751309
Product Name SL801711 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details