Capital Lighting, Inc. SL801911 Mid. Chandeliers-Glass Up 751304

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Bronze Florentine Weight: 27.49 Product Name: Nine Light Chandelier UPC: 020389167798 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Bronze Florentine Weight: 27.49 Product Name: Nine Light Chandelier UPC: 020389167798 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL801911 Mid. Chandeliers-Glass Up - 751304 - Capital Lighting, Inc.
Columbus, OH, USA
SL801911 Mid. Chandeliers-Glass Up
751304
SL801911 Mid. Chandeliers-Glass Up 751304
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Bronze Florentine Weight: 27.49 Product Name: Nine Light Chandelier UPC: 020389167798 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 28.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Bronze Florentine
Weight: 27.49
Product Name: Nine Light Chandelier
UPC: 020389167798
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751304
Product Name SL801911 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details