Capital Lighting, Inc. SL863378 Mid. Chandeliers-Glass Down 751295

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 14.29 Product Name: Three Light Chandelier UPC: 020389164131 Category: Chandelier Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 14.29 Product Name: Three Light Chandelier UPC: 020389164131 Category: Chandelier Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL863378 Mid. Chandeliers-Glass Down - 751295 - Capital Lighting, Inc.
Columbus, OH, USA
SL863378 Mid. Chandeliers-Glass Down
751295
SL863378 Mid. Chandeliers-Glass Down 751295
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 14.29 Product Name: Three Light Chandelier UPC: 020389164131 Category: Chandelier Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 14.29
Product Name: Three Light Chandelier
UPC: 020389164131
Category: Chandelier
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751295
Product Name SL863378 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details