PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sable Bronze
Weight: 14.29
Product Name: Three Light Chandelier
UPC: 020389164148
Category: Chandelier
Glass: Cognac edged
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 751290 |
| Product Name | SL863322 Mid. Chandeliers-Glass Down |
| Application | Residential |