Capital Lighting, Inc. SL90077 Exterior -Wall Mount 751284

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 8.34 Product Name: One Light Outdoor Wall Lantern UPC: 020389178404 Category: Outdoor Wall Lantern Glass: cream colored
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 8.34 Product Name: One Light Outdoor Wall Lantern UPC: 020389178404 Category: Outdoor Wall Lantern Glass: cream colored

Suppliers

Company
Product
Description
Supplier Links
SL90077 Exterior -Wall Mount - 751284 - Capital Lighting, Inc.
Columbus, OH, USA
SL90077 Exterior -Wall Mount
751284
SL90077 Exterior -Wall Mount 751284
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 8.34 Product Name: One Light Outdoor Wall Lantern UPC: 020389178404 Category: Outdoor Wall Lantern Glass: cream colored

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.50
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 8.34
Product Name: One Light Outdoor Wall Lantern
UPC: 020389178404
Category: Outdoor Wall Lantern
Glass: cream colored

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751284
Product Name SL90077 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details