Capital Lighting, Inc. SL863622 Mid. Chandeliers-Glass Up 751274

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 26.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Sable Bronze Weight: 22.04 Product Name: Six Light Chandelier UPC: 020389164100 Category: Chandelier Glass: Cognac edged
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 26.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Sable Bronze Weight: 22.04 Product Name: Six Light Chandelier UPC: 020389164100 Category: Chandelier Glass: Cognac edged

Suppliers

Company
Product
Description
Supplier Links
SL863622 Mid. Chandeliers-Glass Up - 751274 - Capital Lighting, Inc.
Columbus, OH, USA
SL863622 Mid. Chandeliers-Glass Up
751274
SL863622 Mid. Chandeliers-Glass Up 751274
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 26.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Sable Bronze Weight: 22.04 Product Name: Six Light Chandelier UPC: 020389164100 Category: Chandelier Glass: Cognac edged

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 26.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Sable Bronze
Weight: 22.04
Product Name: Six Light Chandelier
UPC: 020389164100
Category: Chandelier
Glass: Cognac edged

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751274
Product Name SL863622 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details