Capital Lighting, Inc. SL880141 Mid. Chandeliers-Glass Up 751262

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Pewter Weight: 11.65 Product Name: Five Light Chandelier UPC: 020389176615 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Pewter Weight: 11.65 Product Name: Five Light Chandelier UPC: 020389176615 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL880141 Mid. Chandeliers-Glass Up - 751262 - Capital Lighting, Inc.
Columbus, OH, USA
SL880141 Mid. Chandeliers-Glass Up
751262
SL880141 Mid. Chandeliers-Glass Up 751262
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Pewter Weight: 11.65 Product Name: Five Light Chandelier UPC: 020389176615 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Pewter
Weight: 11.65
Product Name: Five Light Chandelier
UPC: 020389176615
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751262
Product Name SL880141 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details