Capital Lighting, Inc. SL869678 Semi-Flush Mts.-Bowl Style 751261

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 7.68 Product Name: Three Light Ceiling Fixture UPC: 020389177483 Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 7.68 Product Name: Three Light Ceiling Fixture UPC: 020389177483 Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL869678 Semi-Flush Mts.-Bowl Style - 751261 - Capital Lighting, Inc.
Columbus, OH, USA
SL869678 Semi-Flush Mts.-Bowl Style
751261
SL869678 Semi-Flush Mts.-Bowl Style 751261
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 7.68 Product Name: Three Light Ceiling Fixture UPC: 020389177483 Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 7.68
Product Name: Three Light Ceiling Fixture
UPC: 020389177483
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751261
Product Name SL869678 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Low Bay & High Bay Lighting - 2790906 - RS Components, Ltd.
Specs
Lamp Type LED
View Details