Capital Lighting, Inc. SL880441 Large Chandeliers-Glass Shade 751236

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 43.00 Bulb Type: Medium Qty: 15 Wattage: 40 Finish: Satin Pewter Weight: 37.54 Product Name: 15 Light Chandelier UPC: 020389176738 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 43.00 Bulb Type: Medium Qty: 15 Wattage: 40 Finish: Satin Pewter Weight: 37.54 Product Name: 15 Light Chandelier UPC: 020389176738 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL880441 Large Chandeliers-Glass Shade - 751236 - Capital Lighting, Inc.
Columbus, OH, USA
SL880441 Large Chandeliers-Glass Shade
751236
SL880441 Large Chandeliers-Glass Shade 751236
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 43.00 Bulb Type: Medium Qty: 15 Wattage: 40 Finish: Satin Pewter Weight: 37.54 Product Name: 15 Light Chandelier UPC: 020389176738 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 43.00
Bulb
Type: Medium
Qty: 15
Wattage: 40
Finish: Satin Pewter
Weight: 37.54
Product Name: 15 Light Chandelier
UPC: 020389176738
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751236
Product Name SL880441 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details