PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 35.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Painted Bronze
Weight: 27.75
Product Name: Six Light Chandelier
UPC: 020389177858
Category: Chandelier
Glass: warmly aged
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 751218 |
| Product Name | SL881763 Mid. Chandeliers-Glass Up |
| Application | Residential |